The MB95F282KPH-G-SNE2 is an 8-bit microcontroller from Quarktwin Technology Ltd. that features the F2MC-8FX CPU core, optimized for control applications. It operates at a maximum clock frequency of 16.25 MHz and supports a variety of low power consumption modes, including stop, sleep, and watch modes. The microcontroller includes up to 13 general-purpose I/O ports, with 11 configured as CMOS I/O and 2 as N-channel open drain. It is equipped with a dual operation Flash memory that allows simultaneous program/erase and read operations across different memory banks. The device also features a built-in hardware and software watchdog timer, a power-on reset function, and a low-voltage detection reset circuit. Additionally, it supports an 8/10-bit A/D converter and has a programmable port input voltage level. The MB95F282KPH-G-SNE2 is suitable for applications requiring efficient processing and low power consumption.
F²MC-8FX 8FX MB95270H Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 16-DIP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB95F282KPH-G-SNE2 | MB95F282KPH-G-SNE2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 16 MHz | |
| RAM | 0.2400 KB |