F²MC-8FX 8FX MB95260H Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 20-TSSOP
IC MCU 8BIT 20KB FLASH 20TSSOP Product overview: MB95F264HPFT-G-SNE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB95F264HPFT-G-S
IC MCU 8BIT 20KB FLASH 20TSSOP
F²MC-8FX 8FX MB95260H Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 20-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB95F264HPFT-G-SNE2-ND | 685-MB95F264HPFT-G-SNE2 | MB95F264HPFT-G-SNE2 | MB95F264HPFT-G-SNE2 |
| Product Name | Microcontrollers | 8-bit 8BIT 20KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 6x8/10b | |||
| RAM | 0.4960 KB | 0.4960 KB | 0.4960 KB | |
| ROM | 20 KB |