IC ANALOG Product overview: MB95F262KPFT-G-SNE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB95F262KPFT-G-S
F²MC-8FX 8FX MB95260H Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MB95F262KPFT-G-SNE2 | MB95F262KPFT-G-SNE2 | MB95F262KPFT-G-SNE2 |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| RAM | 0.2400 KB | 0.2400 KB | |
| Supply Voltage | 2.4 to 5.5 volts | ||
| Package Type | Other; Bulk | SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |