F²MC-8FX F²MC MB95130MB Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 30-SSOP
IC MCU 8BIT 32KB FLASH 30SSOP Product overview: MB95F136MBSPFV-GE1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB95F136MBSPFV-G
F²MC-8FX F²MC MB95130MB Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 30-SSOP
IC MCU 8BIT 32KB FLASH 30SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB95F136MBSPFV-GE1-ND | 685-MB95F136MBSPFV-GE1 | MB95F136MBSPFV-GE1 | MB95F136MBSPFV-GE1 |
| Product Name | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| Bits | Other; A/D 8x8/10b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 32 KB |