F²MC-8FX F²MC MB95130MB Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB95F136KSPF-GE1 | MB95F136KSPF-GE1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 16 MHz |