IC MCU 8BIT 60KB FLASH
F²MC-8FX F²MC MB95120MB Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB95F128MBPF-G-N2E1 | MB95F128MBPF-G-N2E1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 16 MHz |