IC MICROCONTROLLER Product overview: MB91F662TPMC-G-N9E1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB91F662TPMC-G-N
FR80 RISC FR MB91660 Microcontroller IC 32-Bit Single-Core 33MHz 512KB (512K x 8) FLASH 120-LQFP (16x16)
IC MICROCONTROLLER
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MB91F662TPMC-G-N9E1 | MB91F662TPMC-G-N9E1 | MB91F662TPMC-G-N9E1 |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| RAM | 48 KB | 48 KB | |
| Supply Voltage | 2.7 to 3.6 volts | ||
| Package Type | Other; Bulk | QFP; Other; 120-LQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |