FR80 RISC FR MB91635 Microcontroller IC 32-Bit Single-Core 60MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB91F639PMC-G-YE1 | MB91F639PMC-G-YE1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 60 MHz | |
| RAM | 64 KB |