FR81S FR MB91590 Microcontroller IC 32-Bit Single-Core 80MHz 576KB (576K x 8) FLASH 208-LQFP (28x28)
IC MCU 32BIT 576KB FLASH 208LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB91F591BHPMC-GSK5E2 | MB91F591BHPMC-GSK5E2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Clock Speed | 80 MHz | |
| RAM | 308 KB |