FR60 RISC FR MB91460S Microcontroller IC 32-Bit Single-Core 100MHz 1.0625MB (1.0625M x 8) FLASH 176-LQFP (24x24)
IC MCU 32B 1.0625MB FLSH 176LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB91F467SAPMC-C0039 | MB91F467SAPMC-C0039 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 100 MHz | |
| RAM | 72 KB |