Infineon Technologies AG 1.0625MB Embedded Microcontroller MCU MB91F467SAPMC-C0010

Description
IC MCU 32B 1.0625MB FLSH 176LQFP Product overview: MB91F467SAPMC-C0010 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0625MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1.0625MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB91F467SAPMC-C0 010 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32B 1.0625MB FLSH 176LQFP Product overview: MB91F467SAPMC-C0010 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0625MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1.0625MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB91F467SAPMC-C0 010 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.0625MB Embedded Microcontroller MCU
685-MB91F467SAPMC-C0010
1.0625MB Embedded Microcontroller MCU 685-MB91F467SAPMC-C0010
IC MCU 32B 1.0625MB FLSH 176LQFP Product overview: MB91F467SAPMC-C0010 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0625MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1.0625MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB91F467SAPMC-C0 010 can be used for catalog matching and distributor lookup.

IC MCU 32B 1.0625MB FLSH 176LQFP Product overview: MB91F467SAPMC-C0010 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0625MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1.0625MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB91F467SAPMC-C0010 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - MB91F467SAPMC-C0010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MB91F467SAPMC-C0010
Microcontrollers MB91F467SAPMC-C0010
FR60 RISC FR MB91460S Microcontroller IC 32-Bit Single-Core 100MHz 1.0625MB (1.0625M x 8) FLASH 176-LQFP (24x24)

FR60 RISC FR MB91460S Microcontroller IC 32-Bit Single-Core 100MHz 1.0625MB (1.0625M x 8) FLASH 176-LQFP (24x24)

Buy Now
Embedded - Microcontrollers - MB91F467SAPMC-C0010 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MB91F467SAPMC-C0010
Embedded - Microcontrollers MB91F467SAPMC-C0010
IC MCU 32B 1.0625MB FLSH 176LQFP

IC MCU 32B 1.0625MB FLSH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MB91F467SAPMC-C0010 MB91F467SAPMC-C0010 MB91F467SAPMC-C0010
Product Name 1.0625MB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
RAM 72 KB 72 KB
Supply Voltage 3 to 5.5 volts
Package Type Other; Tray QFP; Other; 176-LQFP
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - BCM88335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 to 1.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details