IC MCU 32BIT 512KB FLASH 208QFP Product overview: MB91F362GBPVSR-G from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB91F362GBPVSR-G
IC MCU 32BIT 512KB FLASH 208QFP
FR50 RISC FR MB91360G Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 208-QFP (28x28)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MB91F362GBPVSR-G | MB91F362GBPVSR-G | MB91F362GBPVSR-G |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| RAM | 20 KB | 20 KB | |
| Supply Voltage | 4.25 to 5.25 volts | ||
| Package Type | Other; Tray | QFP; Other; 208-BQFP |