MB91F211BPMC - 32bit Legacy MCU
FR60Lite RISC FR MB91210 Microcontroller IC 32-Bit Single-Core 40MHz 288KB (288K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 288KB FLASH 100LQFP
| Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB91F211BPMC-GS-N2E1 | MB91F211BPMC-GS-N2E1 | MB91F211BPMC-GS-N2E1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package Type | QFP; Other; PG-LQFP-100-800 | QFP; Other; 100-LQFP | |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 40 MHz |