FR60 RISC FR60 MB991350A Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) ROM 120-LQFP (16x16)
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB91353APMT-G-111E1 | MB91353APMT-G-111E1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 50 MHz | |
| RAM | 24 KB |