F²MC-16F F²MC-16F MB90220 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) OTP 120-QFP (28x28)
IC MCU 16BIT 96KB OTP 120PQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB90P224BPF-G | MB90P224BPF-G |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Clock Speed | 16 MHz | |
| RAM | 4.5 KB |