IC MCU 16BIT 256KB FLASH 100LQFP Product overview: MB90F882SPMC-G-N9E1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB90F882SPMC-G-N
IC MCU 16BIT 256KB FLASH 100LQFP
F²MC-16LX F²MC-16LX MB90880 Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MB90F882SPMC-G-N9E1 | MB90F882SPMC-G-N9E1 | MB90F882SPMC-G-N9E1 |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 16 KB | 16 KB | |
| Supply Voltage | 2.7 to 3.6 volts | ||
| Package Type | Other; Bulk | QFP; Other; 100-LQFP |