F²MC-16LX F²MC-16LX MB90390 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 120-LQFP (16x16)
IC MCU 16BIT 512KB FLASH 120LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB90F395HAPMCR-C0053 | MB90F395HAPMCR-C0053 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 24 MHz | |
| RAM | 30 KB |