F²MC-16LX F²MC-16LX MB90350 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-QFP (12x12)
IC MCU 16BIT 128KB FLASH 64QFP Product overview: MB90F352SPFM-GSE1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB90F352SPFM-GSE
F²MC-16LX F²MC-16LX MB90350 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-QFP (12x12)
IC MCU 16BIT 128KB FLASH 64QFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB90F352SPFM-GSE1-ND | 685-MB90F352SPFM-GSE1 | MB90F352SPFM-GSE1 | MB90F352SPFM-GSE1 |
| Product Name | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 15x8/10b | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 128 KB |