IC MCU 16BIT 128KB MROM 100QFP / F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) Mask ROM 100-QFP (14x20) Product overview: MB90867ESPF-G-322E1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB90867ESPF-G-32
F²MC-16LX F²MC-16LX MB90860E Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) Mask ROM 100-QFP (14x20)
IC MCU 16BIT 128KB MROM 100QFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MB90867ESPF-G-322E1 | MB90867ESPF-G-322E1 | MB90867ESPF-G-322E1 |
| Product Name | 16-bit 16BIT 128KB 24MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 6 KB | 6 KB | |
| Package Type | Other; Tray | QFP; Other; 100-BQFP | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |