IC MCU 16BIT 128KB MROM 100QFP
F²MC-16LX F²MC-16LX MB90595G Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) Mask ROM 100-QFP (14x20)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB90598GPF-GS-157 | MB90598GPF-GS-157 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Clock Speed | 16 MHz | |
| RAM | 4 KB |