IC MCU 16BIT 32KB MROM 64LQFP Product overview: MB90561APMC-G-415E1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB90561APMC-G-41
Win Source Part Number: 1379091-MB90561APMC-
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: F²MC-16LX MB90560
Package: Tray
Product Status: Obsolete
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (12x12)
Base Product Number: MB90561
Mounting Type: Surface Mount
HTSUS: 0000.00.0000
REACH Status: REACH Unaffected
ECCN: OBSOLETE
Speed: 16MHz
Number of I/O: 51
Core Processor: F²MC-16LX
Core Size: 16-Bit
Connectivity: UART/USART
Peripherals: POR, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: Mask ROM
RAM Size: 1K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Data Converters: A/D 8x8/10b
Oscillator Type: External
IC MCU 16BIT 32KB MROM 64LQFP
F²MC-16LX F²MC-16LX MB90560 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) Mask ROM 64-LQFP (12x12)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MB90561APMC-G-415E1 | 1379091-MB90561APMC-G-415E1 | MB90561APMC-G-415E1 | MB90561APMC-G-415E1 |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 1 KB | 32 KB | 1 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Package Type | Other; Tray | QFP; Other; 64-LQFP | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |