Infineon Technologies AG 16-bit 16BIT 128KB 16MHz Embedded Microcontroller MCU MB90548GSPF-G-320E1

Description
IC MCU 16BIT 128KB MROM 100QFP / F²MC-16LX series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) Mask ROM 100-QFP (14x20) Product overview: MB90548GSPF-G-320E1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB90548GSPF-G-32 0E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB MROM 100QFP / F²MC-16LX series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) Mask ROM 100-QFP (14x20) Product overview: MB90548GSPF-G-320E1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB90548GSPF-G-32 0E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB 16MHz Embedded Microcontroller MCU - 685-MB90548GSPF-G-320E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB 16MHz Embedded Microcontroller MCU
685-MB90548GSPF-G-320E1
16-bit 16BIT 128KB 16MHz Embedded Microcontroller MCU 685-MB90548GSPF-G-320E1
IC MCU 16BIT 128KB MROM 100QFP / F²MC-16LX series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) Mask ROM 100-QFP (14x20) Product overview: MB90548GSPF-G-320E1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB90548GSPF-G-32 0E1 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB MROM 100QFP / F²MC-16LX series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) Mask ROM 100-QFP (14x20) Product overview: MB90548GSPF-G-320E1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB90548GSPF-G-320E1 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - MB90548GSPF-G-320E1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MB90548GSPF-G-320E1
Embedded - Microcontrollers MB90548GSPF-G-320E1
IC MCU 16BIT 128KB MROM 100QFP

IC MCU 16BIT 128KB MROM 100QFP

Supplier's Site Datasheet
Microcontrollers - MB90548GSPF-G-320E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MB90548GSPF-G-320E1
Microcontrollers MB90548GSPF-G-320E1
F²MC-16LX F²MC-16LX MB90545G Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) Mask ROM 100-QFP (14x20)

F²MC-16LX F²MC-16LX MB90545G Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) Mask ROM 100-QFP (14x20)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MB90548GSPF-G-320E1 MB90548GSPF-G-320E1 MB90548GSPF-G-320E1
Product Name 16-bit 16BIT 128KB 16MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 4 KB 4 KB
Package Type Other; Tray QFP; Other; 100-BQFP
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details