IC MICROCONTROLLER 120LQFP
F²MC-16LX F²MC-16LX MB90520B Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) Mask ROM 120-LQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB90523BPMC1-G-181E1 | MB90523BPMC1-G-181E1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 16 MHz | |
| RAM | 4 KB |