F²MC-16LX F²MC-16LX MB90485 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) Mask ROM 100-QFP (14x20)
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB90488BPF-G-174E1 | MB90488BPF-G-174E1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 25 MHz | |
| RAM | 10 KB |