IC MCU 16BIT 32KB MROM 48LQFP
F²MC-16LX F²MC-16LX MB90455 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) Mask ROM 48-LQFP (7x7)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB90456SPMT-GS-328E1 | MB90456SPMT-GS-328E1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 16 MHz | |
| RAM | 2 KB |