IC MCU 16BIT 128KB MROM 64LQFP
F²MC-16LX F²MC-16LX MB90350E Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) Mask ROM 64-LQFP (12x12)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB90352ESPMC-GS-203E1 | MB90352ESPMC-GS-203E1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 24 MHz | |
| RAM | 4 KB |