F²MC-16LX F²MC-16LX MB90350E Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) Mask ROM 64-LQFP (12x12)
IC MCU 16BIT 64KB MROM 64LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB90351ESPMC-GS-153E1 | MB90351ESPMC-GS-153E1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 24 MHz | |
| RAM | 4 KB |