IC MCU 16BIT 64KB MROM 120PQFP
F²MC-16F F²MC-16F MB90220 Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) Mask ROM 120-QFP (28x28)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB90223PF-GT-184-BND | MB90223PF-GT-184-BND |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Clock Speed | 16 MHz | |
| RAM | 3 KB |