F²MCR-8L F²MC-8L MB89550A Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) OTP 100-LQFP (14x14)
IC MCU 8BIT 48KB OTP 100LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB89P558A-201PFV-GE1 | MB89P558A-201PFV-GE1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 12.5 MHz | |
| RAM | 2 KB |