F²MC-8L F²MC-8L MB89980 Microcontroller IC 8-Bit 4.2MHz 8KB (8K x 8) Mask ROM
IC MCU 8BIT 8KB MROM 64LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB89983PMC-G-140-BNDE1 | MB89983PMC-G-140-BNDE1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 4.2 MHz |