F²MC-8L F²MC-8L MB89940 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) Mask ROM 48-QFP (12x12)
IC MCU 8BIT 8KB MROM 48QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB89943PF-G-117-BND | MB89943PF-G-117-BND |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Clock Speed | 8 MHz | |
| RAM | 0.5120 KB |