F²MC-8L F²MC-8L MB89630R Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) Mask ROM 64-QFP (14x20)
IC MCU 8BIT 32KB MROM 64QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB89637RPF-G-1434E1 | MB89637RPF-G-1434E1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 10 MHz | |
| RAM | 1 KB |