F²MC-8L F²MC-8L MB89630 Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) Mask ROM 64-SH-DIP
IC MCU 8BIT 16KB MROM 64-SH-DIP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB89635P-GT-237-SH | MB89635P-GT-237-SH |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Clock Speed | 10 MHz | |
| RAM | 0.5120 KB |