F²MC-8L F²MC-8L MB89530A Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) Mask ROM 64-LQFP (12x12)
IC MCU 8BIT 16KB MROM 64LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB89535APMC-G-1013E1 | MB89535APMC-G-1013E1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 12.5 MHz | |
| RAM | 0.5120 KB |