IC MCU 4BIT CU80M 64LQFP
IC MCU 4BIT CU80M 64LQFP
IC MCU 4BIT CU80M 64LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB88121CPMC1-GE1-ND | MB88121CPMC1-GE1 | MB88121CPMC1-GE1 |
| Product Name | Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 8 KB | 8 KB | |
| ROM Type | External Program Memory | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | |
| Serial Interface | SPI | SPI; Parallel Host, SPI |