The LTC4241IGN is a PCI-bus hot swap controller designed for safe insertion and removal of boards from live PCI slots, controlling 3.3V, 5V, -12V, 12V, and 3.3V auxiliary supplies. It features adjustable foldback current limit and power-up ramp rates, with high-side drive for external N-channel FETs and on-chip switches for the -12V and 12V supplies. The device comes in a 20-pin narrow SSOP package and operates over a temperature range of -40°C to 85°C. Fault and power good outputs provide status monitoring for overcurrent conditions and supply tolerance.
IC CTRLR HOTSWAP 3.3V AUX 20SSOP Product overview: LTC4241IGN from Linear Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.3V, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-LTC4241IGN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-LTC4241IGN |
| Product Name | 3.3V Power Management IC |
| Package Type | Other; Tube/Rail |