The LTC4088 is a high-efficiency USB PowerPath controller and Li-Ion/Polymer battery charger with a synchronous switching regulator, ideal diode, and full-featured charger. It operates from a 4.25V to 5.5V input, limits input current to 100mA, 500mA, or 1A based on mode, and provides up to 1.5A battery charge current with thermal limiting. The device features Bat-Track adaptive output control and integrates a 180mΩ internal ideal diode. It is housed in a 14-lead 4mm × 3mm × 0.75mm DFN package with an exposed GND pad. Operating temperature range is -40°C to 85°C.
IC BATT CHARGER/USB 14-DFN Product overview: LTC4088EDE#TRPB from Linear Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DFN, Power Management IC, Battery Chargers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 781-LTC4088EDE#TRPB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 781-LTC4088EDE#TRPB |
| Product Name | DFN Power Management IC |
| Package Type | Other; Reel - TR |