The LTC3531ES6-3TRMPBF is a 200mA synchronous buck-boost DC/DC converter in a 6-pin ThinSOT package, designed for battery-powered applications with input voltages from 1.8V to 5.5V. It delivers a fixed 3.0V output with up to 90% efficiency and operates in Burst Mode with a quiescent current of 16μA. The device includes output disconnect during shutdown, short-circuit protection, and thermal shutdown. It requires only three external components in its fixed-voltage configuration and has a shutdown current below 1μA.
IC REG BCK BST 3.02V 0.2A TSOT23 Product overview: LTC3531ES6-3TRMPBF from Linear Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.02V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.02V, 0.2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3531ES6-3TRMP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 739-LTC3531ES6-3TRMPBF |
| Product Name | 3.02V 0.2A Voltage Regulator IC |
| Output Voltage Type | Fixed |