The LTC3448 is a high-efficiency, monolithic, synchronous buck regulator with an integrated linear regulator mode for low-load operation, designed for battery-powered portable applications. It operates from a 2.5V to 5.5V input and delivers up to 600mA output current. The device switches at selectable frequencies of 1.5MHz or 2.25MHz and automatically transitions to linear regulator mode at load currents below 3mA to maintain low output ripple, with quiescent current of 32µA in this mode. Shutdown current is less than 1µA. It features a 0.6V feedback reference, 100% duty cycle for low dropout, and overtemperature protection. The LTC3448EDD variant is packaged in a 3mm × 3mm 8-lead DFN with an exposed pad connected to ground, requiring soldering to the PCB for thermal performance. The junction temperature is rated to 125°C, and the operating temperature range extends from -40°C to 85°C.
IC REG 600MA Product overview: LTC3448EDD#PBF from Linear Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3448EDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 739-LTC3448EDD#PBF |
| Product Name | 600MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Bulk |
| Output Voltage | 0.6000 volts |