Infineon Technologies AG Buck 500mA Step-Down DC-DC Converter IC LTC3251EMSE

Description
500mA High Efficiency, Low Noise, Inductorless Step-Down DC/DC Converter Product overview: LTC3251EMSE from Linear Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 500mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3251EMSE can be used for catalog matching and distributor lookup.
Request a Quote
Description
500mA High Efficiency, Low Noise, Inductorless Step-Down DC/DC Converter Product overview: LTC3251EMSE from Linear Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 500mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3251EMSE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 500mA Step-Down DC-DC Converter IC - 739-LTC3251EMSE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 500mA Step-Down DC-DC Converter IC
739-LTC3251EMSE
Buck 500mA Step-Down DC-DC Converter IC 739-LTC3251EMSE
500mA High Efficiency, Low Noise, Inductorless Step-Down DC/DC Converter Product overview: LTC3251EMSE from Linear Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 500mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3251EMSE can be used for catalog matching and distributor lookup.

500mA High Efficiency, Low Noise, Inductorless Step-Down DC/DC Converter Product overview: LTC3251EMSE from Linear Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 500mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3251EMSE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LTC3251EMSE
Product Name Buck 500mA Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
LM3501 Synchronous Step-up DC/DC Converter for White LED Applications - LM3501TLX-16/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features OVP
Output Voltage 6 to 20 volts
View Details