The LTC1530CS8-2.8 is a high-power synchronous switching regulator controller designed for 5V to 2.8V output applications, featuring an S0-8 package and driving two external N-channel MOSFETs without an external sense resistor. It operates at a fixed 300kHz frequency, provides worst-case output voltage regulation of −2% over line, load, and temperature variations, and includes hiccup mode current limit protection, internal soft-start, and a quiescent current of 1mA. The part is specified for commercial temperature range (0°C to 70°C) and achieves up to 95% efficiency.
IC SW REG CNTRLR SYNC 2.8V 8SOIC Product overview: LTC1530CS8-2.8 from Linear Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.8V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LTC1530CS8-2.8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 750-LTC1530CS8-2.8 |
| Product Name | 2.8V Power Management IC |
| Package Type | Other; Tube/Rail |