The LT1510-5 is a constant-voltage and constant-current battery charger designed for fast-charging NiCd, NiMH, and lithium-ion batteries with a 500kHz switching frequency. It features a 1.5A internal switch and an integrated 0.1Ω current sense resistor, enabling charging current programming with a single resistor. The device supports input voltages from 8V to 28V and can charge batteries from 2V to 20V. It is offered in a 16-lead plastic small outline (SSOP) package with a 0.150″ body width and fused corner pins for thermal management, and operates over a temperature range of -40°C to 85°C. The IC includes soft start, shutdown control, and low reverse battery drain of 3μA, eliminating the need for a blocking diode. The 0.5% precision voltage reference meets the constant-voltage charging requirement for lithium cells.
IC BATT CHARGER CONST V/I 16SSOP Product overview: LT1510-5CGN#TR from Linear Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Chargers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 781-LT1510-5CGN#TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 781-LT1510-5CGN#TR |
| Product Name | Power Management IC |
| Package Type | Other; Reel - TR |