IC TUNER MOPLL ANALOG 28-TSSOP Product overview: KTS6027-2 from Infineon Technologies is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-KTS6027-2 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 070557-KTS6027-2
Packaging: Reel - TR
Type: Tuner
Applications: NTSC, PAL
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: P-TSSOP-28
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs |
| Product Number | 684-KTS6027-2 | 070557-KTS6027-2 |
| Product Name | TSSOP Video Processing Ic | Linear - Linear - Video Processing - KTS6027-2 |
| Mounting | Surface Mount (SMT) |