XENSIV™ - KP236N6165 analog barometric pressure sensor, automotive qualified with large temperature range
The KP236N6165 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal conditioning circuit implemented in BiCMOS technology. The sensor converts a pressure into an analog output signal. The calibrated transfer function converts a pressure range of 60 kPa to 165 kPa into a voltage range of 0.2 V to 4.8 V. The chip is packaged in a “green” SMD housing. The sensor has been primarily developed for measuring barometric air pressure, but can also be used in other application fields. The high accuracy and the high sensitivity of the device makes it a perfect fit for advanced automotive applications as well as in industrial and consumer applications.
Summary of Features
Potential Applications
Designers who used this product also designed with
1
2
3
4
5
The KP235 Barometric Air Pressure Sensor IC is designed for use in Industrial, automotive and consumer applications as well as measuring analogue barometric air pressure. The Analog absolute sensor adapts a pressure signal into an analogue output, it is highly accurate and sensitive and is created on a capacitive principle.
Surface micro-machined. BiCMOS technology. Converts a pressure into a voltage range. Green SMD housing. Temperature range -40 °C to 125 °C. Broken wire detection. Automotive qualified
Typical Sensitivity = 43.8mV/kPa
Mounting Type = Surface Mount
Package Type = DSOF
Pin Count = 8
Dimensions = 7 x 7 x 2.8mm
Length = 7mm
Width = 7mm
Height = 2.8mm
Maximum Operating Pressure = 165kPa
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Reel. This product is non-returnable.
The KP235 Barometric Air Pressure Sensor IC is designed for use in Industrial, automotive and consumer applications as well as measuring analogue barometric air pressure. The Analog absolute sensor adapts a pressure signal into an analogue output, it is highly accurate and sensitive and is created on a capacitive principle.
Surface micro-machined. BiCMOS technology. Converts a pressure into a voltage range. Green SMD housing. Temperature range -40 °C to 125 °C. Broken wire detection. Automotive qualified
Typical Sensitivity = 43.8mV/kPa
Mounting Type = Surface Mount
Package Type = DSOF
Pin Count = 8
Dimensions = 7 x 7 x 2.8mm
Length = 7mm
Width = 7mm
Height = 2.8mm
Maximum Operating Pressure = 165kPa
Maximum Operating Supply Voltage = 5.5 V
Infineon Technologies AG | RS Components, Ltd. | |
---|---|---|
Product Category | Pressure Sensor Chips | Pressure Sensor Chips |
Product Number | KP236N6165 | 1107761P |
Product Name | Pressure sensors, Barometric (BAP) & Manifold (MAP) sensors | |
Packing Method | Tape Reel | |
Standards and Certifications | RoHS | |
Pressure Range | 8.7 to 23.9 psi (6.12 to 16.82 m H2O) | 23.93 psi (16.84 m H2O) |
Input Voltage | 4.5 to 5.5 volts | 5.5 volts |