Infineon Technologies AG Ic, 4Ch High Side Pwr Switch, Dso-20; Power Load Switch Type Infineon ITS724GFUMA1

Description
IC, 4CH HIGH SIDE PWR SWITCH, DSO-20; Power Load Switch Type:High Side; Input Voltage:16V; Current Limit:15A; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet
Description
IC, 4CH HIGH SIDE PWR SWITCH, DSO-20; Power Load Switch Type:High Side; Input Voltage:16V; Current Limit:15A; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 4Ch High Side Pwr Switch, Dso-20; Power Load Switch Type Infineon - 47W3492 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4Ch High Side Pwr Switch, Dso-20; Power Load Switch Type Infineon
47W3492
Ic, 4Ch High Side Pwr Switch, Dso-20; Power Load Switch Type Infineon 47W3492
IC, 4CH HIGH SIDE PWR SWITCH, DSO-20; Power Load Switch Type:High Side; Input Voltage:16V; Current Limit:15A; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

IC, 4CH HIGH SIDE PWR SWITCH, DSO-20; Power Load Switch Type:High Side; Input Voltage:16V; Current Limit:15A; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - ITS724GFUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ITS724GFUMA1
PMIC - Power Distribution Switches, Load Drivers ITS724GFUMA1
IC PWR SWITCH N-CHAN 1:1 DSO-20

IC PWR SWITCH N-CHAN 1:1 DSO-20

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 47W3492 ITS724GFUMA1
Product Name Ic, 4Ch High Side Pwr Switch, Dso-20; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 16V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details