Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS724G ITS724G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1190884-ITS724G Series: PROFET Packaging: Reel - TR Operating Temperature Range: -30°C ~ 85°C (TA) Features: Status Flag Package: 20-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5.5 V ~ 40 V Rds On (Typ): 70 mOhm Family Name: ITS 724 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-DSO-20 Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): L9651-TR; L9651; ITS724GXT; Introduction Date: March 28, 2006 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1190884-ITS724G Series: PROFET Packaging: Reel - TR Operating Temperature Range: -30°C ~ 85°C (TA) Features: Status Flag Package: 20-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5.5 V ~ 40 V Rds On (Typ): 70 mOhm Family Name: ITS 724 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-DSO-20 Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): L9651-TR; L9651; ITS724GXT; Introduction Date: March 28, 2006 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS724G - ITS724G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS724G
ITS724G
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS724G ITS724G
Manufacturer: Infineon Technologies Win Source Part Number: 1190884-ITS724G Series: PROFET Packaging: Reel - TR Operating Temperature Range: -30°C ~ 85°C (TA) Features: Status Flag Package: 20-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5.5 V ~ 40 V Rds On (Typ): 70 mOhm Family Name: ITS 724 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-DSO-20 Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): L9651-TR; L9651; ITS724GXT; Introduction Date: March 28, 2006 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1190884-ITS724G
Series: PROFET
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Status Flag
Package: 20-SOIC (0.295", 7.50mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 40 V
Rds On (Typ): 70 mOhm
Family Name: ITS 724
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.infineon.com
Manufacturer Package: PG-DSO-20
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): L9651-TR; L9651; ITS724GXT;
Introduction Date: March 28, 2006
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number ITS724G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS724G
Voltage 5.5 V ~ 40 V
Unlock Full Specs
to access all available technical data

Similar Products

Potential distribution module - 750-1607 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details