Infineon Technologies AG Selector Switch ITS621L1

Description
IC DUAL HIGH SIDE POWER SWITCH 34V TO220; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:34V; CURRENT LIMIT:8A; ON STATE RESISTANCE:0.1OHM; DISTRIBUT. FREE 2 YEAR RADWELL WARRANTY
Description
IC DUAL HIGH SIDE POWER SWITCH 34V TO220; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:34V; CURRENT LIMIT:8A; ON STATE RESISTANCE:0.1OHM; DISTRIBUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 32392250 - Radwell International
Willingboro, NJ, United States
Selector Switch
32392250
Selector Switch 32392250
IC DUAL HIGH SIDE POWER SWITCH 34V TO220; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:34V; CURRENT LIMIT:8A; ON STATE RESISTANCE:0.1OHM; DISTRIBUT. FREE 2 YEAR RADWELL WARRANTY

IC DUAL HIGH SIDE POWER SWITCH 34V TO220; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:34V; CURRENT LIMIT:8A; ON STATE RESISTANCE:0.1OHM; DISTRIBUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 32392250
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Rotary, Dip, 10Ma, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 23R8488 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 Position
View Details
Selector Switches - 1638858 - RS Components, Ltd.
Specs
Number of Poles 2 poles
Positions per Pole 2
Terminal Type Solder Terminals; Solder
View Details
2 suppliers
Selector Switch Heads - 1881159 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTC32 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details