Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS5215LCUMA1 ITS5215LCUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 777592-ITS5215LCUMA1 Series: PROFET Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C (TA) Features: Status Flag Package: 12-BSOP (0.295", 7.50mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 5.5 V ~ 40 V Rds On (Typ): 70 mOhm Family Name: ITS5215 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-12-9 Current - Output (Maximum): 3.7A Alternative Parts (Cross-Reference): TPS2HB08AQPWPRQ1; TPS2HB08BQPWPRQ1; Introduction Date: March 27, 2006 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 777592-ITS5215LCUMA1 Series: PROFET Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C (TA) Features: Status Flag Package: 12-BSOP (0.295", 7.50mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 5.5 V ~ 40 V Rds On (Typ): 70 mOhm Family Name: ITS5215 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-12-9 Current - Output (Maximum): 3.7A Alternative Parts (Cross-Reference): TPS2HB08AQPWPRQ1; TPS2HB08BQPWPRQ1; Introduction Date: March 27, 2006 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS5215LCUMA1 - ITS5215LCUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS5215LCUMA1
ITS5215LCUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS5215LCUMA1 ITS5215LCUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 777592-ITS5215LCUMA1 Series: PROFET Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C (TA) Features: Status Flag Package: 12-BSOP (0.295", 7.50mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 5.5 V ~ 40 V Rds On (Typ): 70 mOhm Family Name: ITS5215 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-12-9 Current - Output (Maximum): 3.7A Alternative Parts (Cross-Reference): TPS2HB08AQPWPRQ1; TPS2HB08BQPWPRQ1; Introduction Date: March 27, 2006 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777592-ITS5215LCUMA1
Series: PROFET
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Status Flag
Package: 12-BSOP (0.295", 7.50mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 40 V
Rds On (Typ): 70 mOhm
Family Name: ITS5215
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-DSO-12-9
Current - Output (Maximum): 3.7A
Alternative Parts (Cross-Reference): TPS2HB08AQPWPRQ1; TPS2HB08BQPWPRQ1;
Introduction Date: March 27, 2006
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ITS5215LCUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ITS5215LCUMA1
PMIC - Power Distribution Switches, Load Drivers ITS5215LCUMA1
IC PWR SWITCH N-CHAN 1:1 DSO-12

IC PWR SWITCH N-CHAN 1:1 DSO-12

Supplier's Site Datasheet
Dual High-Side Power Switch, 40V, Dso-12; Power Load Switch Type Infineon - 58M7535 - Newark, An Avnet Company
Chicago, IL, United States
Dual High-Side Power Switch, 40V, Dso-12; Power Load Switch Type Infineon
58M7535
Dual High-Side Power Switch, 40V, Dso-12; Power Load Switch Type Infineon 58M7535
DUAL HIGH-SIDE POWER SWITCH, 40V, DSO-12; Power Load Switch Type:High Side; Input Voltage:40V; Current Limit:12A; On State Resistance:0.09ohm; Distribution Switch Case Style:SSOP; No. of Pins:12Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

DUAL HIGH-SIDE POWER SWITCH, 40V, DSO-12; Power Load Switch Type:High Side; Input Voltage:40V; Current Limit:12A; On State Resistance:0.09ohm; Distribution Switch Case Style:SSOP; No. of Pins:12Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ITS5215LCUMA1 ITS5215LCUMA1 58M7535
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS5215LCUMA1 PMIC - Power Distribution Switches, Load Drivers Dual High-Side Power Switch, 40V, Dso-12; Power Load Switch Type Infineon
Voltage 5.5 V ~ 40 V 40V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-145 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details