Infineon Technologies AG Power Load Switch, High-Side, 41V, 5-To-252; Power Load Switch Type Infineon ITS428L2ATMA1

Description
POWER LOAD SWITCH, HIGH-SIDE, 41V, 5-TO-252; Power Load Switch Type:High Side; Input Voltage:41V; Current Limit:17A; On State Resistance:0.05ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:YesRoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, HIGH-SIDE, 41V, 5-TO-252; Power Load Switch Type:High Side; Input Voltage:41V; Current Limit:17A; On State Resistance:0.05ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:YesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, High-Side, 41V, 5-To-252; Power Load Switch Type Infineon - 58M7532 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High-Side, 41V, 5-To-252; Power Load Switch Type Infineon
58M7532
Power Load Switch, High-Side, 41V, 5-To-252; Power Load Switch Type Infineon 58M7532
POWER LOAD SWITCH, HIGH-SIDE, 41V, 5-TO-252; Power Load Switch Type:High Side; Input Voltage:41V; Current Limit:17A; On State Resistance:0.05ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:YesRoHS Compliant: Yes

POWER LOAD SWITCH, HIGH-SIDE, 41V, 5-TO-252; Power Load Switch Type:High Side; Input Voltage:41V; Current Limit:17A; On State Resistance:0.05ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:YesRoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - ITS428L2ATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ITS428L2ATMA1
PMIC - Power Distribution Switches, Load Drivers ITS428L2ATMA1
IC PWR SWITCH N-CHAN 1:1 TO252-5

IC PWR SWITCH N-CHAN 1:1 TO252-5

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 58M7532 ITS428L2ATMA1
Product Name Power Load Switch, High-Side, 41V, 5-To-252; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 41V
Unlock Full Specs
to access all available technical data

Similar Products

Battery Distribution Units - 2141034-1 - TE Connectivity
Specs
Voltage 16
Current 50.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-244/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details