Infineon Technologies AG Power Load Switch, 13.5V, Soic-8; Power Load Switch Type Infineon ITS4200SSJDXUMA1

Description
POWER LOAD SWITCH, 13.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:6A; On State Resistance:0.15ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, 13.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:6A; On State Resistance:0.15ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, 13.5V, Soic-8; Power Load Switch Type Infineon - 12AC9774 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 13.5V, Soic-8; Power Load Switch Type Infineon
12AC9774
Power Load Switch, 13.5V, Soic-8; Power Load Switch Type Infineon 12AC9774
POWER LOAD SWITCH, 13.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:6A; On State Resistance:0.15ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

POWER LOAD SWITCH, 13.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:6A; On State Resistance:0.15ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - ITS4200SSJDXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ITS4200SSJDXUMA1
PMIC - Power Distribution Switches, Load Drivers ITS4200SSJDXUMA1
IC PWR SWITCH N-CHAN 1:1 DSO-8

IC PWR SWITCH N-CHAN 1:1 DSO-8

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 12AC9774 ITS4200SSJDXUMA1
Product Name Power Load Switch, 13.5V, Soic-8; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 13.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-312 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details